Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.97
|
No stock
|
Buy Now | |
Sager
from US$6.41
|
465
in stock
|
Buy Now | |
Future Electronics
from US$6.60
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.66
|
8
in stock
|
Buy Now | |
Rutronik
from US$4.94
|
-
|
Buy Now | |
Avnet America
from US$8.52
|
-
|
Buy Now | |
element14
from US$7.30
|
-
|
Buy Now | |
TTI Europe
from US$4.72
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 6V |
Output Current - Output 1 | 167mA |
Width | 7.7mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - SMD 1W 5-6V SINGLE 1KV DC/DC | Sager |
NTE Series 1 W 5 V Input 6 V Output Isolated Surface Mount DC/DC Converter | Future Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 05V to 06V 1kV 1W | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 167Ma, 6V | Newark Electronics |
Module DC-DC 1-OUT 6V 0.167A 1W 8-Pin Miniature SMD Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NTE0506MC?
Additional datasheets, footprints and schematics for NTE0506MC are listed on our Part Details page. You can also find images and similar parts to NTE0506MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE0506MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE0506MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE0506MC fall under?
The NTE0506MC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NTE0506MC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE0506MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTE0506MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE0506MC have stock available?
Authorised distributors including Sager, Future Electronics, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for NTE0506MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE0506MC often in real-time on the comparison pages.
What if I can't find stock of NTE0506MC?
You can fill out our help required form which you can use to request a quote for NTE0506MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.