Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.23
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Width | 7.7mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - SMD 1W 5-5V SINGLE 1KV DC/DC | Sager |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
NTE Series 1 W 5 Vin Single Output 5 V 200 mA SMT Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 8-Pin SMD Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NTE0505MEC?
Additional datasheets, footprints and schematics for NTE0505MEC are listed on our Part Details page. You can also find images and similar parts to NTE0505MEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE0505MEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE0505MEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE0505MEC fall under?
The NTE0505MEC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NTE0505MEC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE0505MEC you can contact the distributor directly for product support, shipping queries etc.
Is the NTE0505MEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE0505MEC have stock available?
Authorised distributors including Sager, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for NTE0505MEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE0505MEC often in real-time on the comparison pages.
What if I can't find stock of NTE0505MEC?
You can fill out our help required form which you can use to request a quote for NTE0505MEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.