Status: | Unknown |
---|---|
Series: | NTE Series |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.97
|
427
in stock
|
Buy Now | |
TTI Europe
from US$6.03
|
9,500
in stock
|
Buy Now | |
Future Electronics
from US$6.41
|
4,000
in stock
|
Buy Now | |
Sager
from US$6.81
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.30
|
194
in stock
|
Buy Now | |
Newark Electronics
from US$7.23
|
16
in stock
|
Buy Now | |
Farnell
from US$7.83
|
16
in stock
|
Buy Now | |
element14
from US$7.13
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,000
in stock
|
Buy Now | |
Rutronik
from US$5.49
|
-
|
Buy Now | |
Avnet America
from US$8.52
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NTE Series |
Input Voltage DC Min | 4.5VDC |
Input Voltage DC Max | 5.5VDC |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 12.7mm |
SVHC | No SVHC (27-Jun-2018) |
NTE Series 1 W Single Output 5 V Isolated Surface Mount DC/DC Converter | Future Electronics |
Isolated DC/DC Converters - SMD 1W 5-5V SINGLE 1KV DC/DC | Sager |
DC/DC converter 1W 200mA | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
DC-DC CONVERTER, 1 O/P, 1W | element14 |
Module DC-DC 1-OUT 5V 200mA 1W SMD 8-Pin T/R | Avnet Abacus |
DC/DC Mod 5V to V 1W 1kV | Rutronik |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NTE0505MC-R?
Additional datasheets, footprints and schematics for NTE0505MC-R are listed on our Part Details page. You can also find images and similar parts to NTE0505MC-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE0505MC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE0505MC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE0505MC-R fall under?
The NTE0505MC-R is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to NTE0505MC-R when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE0505MC-R you can contact the distributor directly for product support, shipping queries etc.
Is the NTE0505MC-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE0505MC-R have stock available?
Authorised distributors including TTI Europe, Future Electronics, Sager, RS and Transfer Multisort Elektronik have stock available or on a lead time for NTE0505MC-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE0505MC-R often in real-time on the comparison pages.
What if I can't find stock of NTE0505MC-R?
You can fill out our help required form which you can use to request a quote for NTE0505MC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.