Status: | Unknown |
---|---|
Series: | NTE Series |
RoHS: | Unknown |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.08
|
30
in stock
|
Buy Now | |
element14
from US$7.73
|
1,577
in stock
|
Buy Now | |
Farnell
from US$7.31
|
1,544
in stock
|
Buy Now | |
Future Electronics
from US$3.47
|
700
in stock
|
Buy Now | |
Rutronik
from US$5.27
|
210
in stock
|
Buy Now | |
Avnet America
from US$8.52
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$7.23
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,975
in stock
|
Buy Now | |
TTI Europe
from US$4.55
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now | |
Sager
from US$6.41
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NTE Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 12.7mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CECC 00802 |
Efficiency | 68% |
Flammability Rating | UL94V-0 |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 1.8W/cm³ |
CONVERTER, DC/DC, SMD, 1W, 5V | element14 |
NTE Series 1 W Single Output 5 V Isolated Surface Mount DC/DC Converter | Future Electronics |
DC/DC Mod 5V to 5V 1W 1kV | Rutronik |
Module DC-DC 1-OUT 5V 200mA 1W SMD 8-Pin Tube | Avnet America |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
DC/DC converter,5Vin,5Vout 200mA 1W | RS |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 1W 5-5V SINGLE 1KV DC/DC | Sager |
Where can I find additional details, specifications and documents for a NTE0505MC?
Additional datasheets, footprints and schematics for NTE0505MC are listed on our Part Details page. You can also find images and similar parts to NTE0505MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE0505MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE0505MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE0505MC fall under?
The NTE0505MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NTE0505MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE0505MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTE0505MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE0505MC have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Rutronik and Avnet America have stock available or on a lead time for NTE0505MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE0505MC often in real-time on the comparison pages.
What if I can't find stock of NTE0505MC?
You can fill out our help required form which you can use to request a quote for NTE0505MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.