Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.54
|
52
in stock
|
Buy Now | |
Avnet America
from US$8.52
|
2,994
in stock
|
Buy Now | |
Sager
from US$6.41
|
179
in stock
|
Buy Now | |
Avnet Abacus
-
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$7.97
|
-
|
Buy Now | |
Future Electronics
from US$6.28
|
-
|
Buy Now | |
TTI Europe
from US$4.76
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Width | 7.7mm |
RoHS Compliant | Yes |
ISOLATED 1W SINGLE OUTPUT SM DC-DC CONVERTERS | Avnet America |
Isolated DC/DC Converters - SMD 1W 5-3.3V SINGLE 1KV DC/DC | Sager |
DC/DC converter,5Vin,3.3Vout 303mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 303Ma, 3.3V | Newark Electronics |
NTE Series 1 W 5 V Input 3.3 V Output 1 kVDC Isolated SMT DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NTE0503MC?
Additional datasheets, footprints and schematics for NTE0503MC are listed on our Part Details page. You can also find images and similar parts to NTE0503MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE0503MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE0503MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE0503MC fall under?
The NTE0503MC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NTE0503MC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE0503MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTE0503MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE0503MC have stock available?
Authorised distributors including Avnet America, Sager, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for NTE0503MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE0503MC often in real-time on the comparison pages.
What if I can't find stock of NTE0503MC?
You can fill out our help required form which you can use to request a quote for NTE0503MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.