Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.97
|
-
|
Buy Now | |
Future Electronics
from US$7.05
|
-
|
Buy Now | |
Avnet America
from US$8.52
|
-
|
Buy Now | |
TTI Europe
from US$4.85
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now | |
Sager
from US$6.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Dc-Dc Converter, 9V, 0.111A | Newark Electronics |
NTE Series Isolated 1W Single Output SM DC/DC Converters 3.3V Input & 9V Output | Future Electronics |
Module DC-DC 1-OUT 9V 0.111A 1W 8-Pin Miniature SMD Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 1W 3.3-9V SINGLE 1KV DC/DC | Sager |
Where can I find additional details, specifications and documents for a NTE0309MC?
Additional datasheets, footprints and schematics for NTE0309MC are listed on our Part Details page. You can also find images and similar parts to NTE0309MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE0309MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE0309MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE0309MC fall under?
The NTE0309MC is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to NTE0309MC when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE0309MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTE0309MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE0309MC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Richardson RFPD have stock available or on a lead time for NTE0309MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE0309MC often in real-time on the comparison pages.
What if I can't find stock of NTE0309MC?
You can fill out our help required form which you can use to request a quote for NTE0309MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.