Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.89
|
No stock
|
Buy Now | |
TTI Europe
from US$4.75
|
1,155
in stock
|
Buy Now | |
Sager
from US$6.41
|
350
in stock
|
Buy Now | |
element14
from US$7.05
|
175
in stock
|
Buy Now | |
Farnell
from US$7.09
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.19
|
5
in stock
|
Buy Now | |
Rutronik
from US$4.94
|
-
|
Buy Now | |
Newark Electronics
from US$8.33
|
-
|
Buy Now | |
Future Electronics
from US$7.05
|
-
|
Buy Now | |
Avnet America
from US$8.52
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 303mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 2.97V |
Input Voltage DC Max | 3.63V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 12.7mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 73% |
External Depth | 12.7mm |
External Length / Height | 6.6mm |
External Width | 7.7mm |
Input Voltage | 3.3V |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 1.8W/cm³ |
Power Rating | 1W |
Supply Voltage | 3.3V |
Isolated DC/DC Converters - SMD 1W 3.3-3.3V SINGLE 1KV DC/DC | Sager |
CONVERTER, DC/DC, SMD, 1W, 3.3V | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 3.3V to 3.3V 1W 1kV | Rutronik |
DC/DC converter,3.3Vin,3.3Vout 303mA 1W | RS |
Converter, Dc/Dc, Smd, 1W, 3.3V | Newark Electronics |
NTE Series 1 W Single Output 3.3 V Isolated Surface Mount DC/DC Converter | Future Electronics |
ISOLATED 1W SINGLE OUTPUT SM DC-DC CONVERTERS | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NTE0303MC?
Additional datasheets, footprints and schematics for NTE0303MC are listed on our Part Details page. You can also find images and similar parts to NTE0303MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE0303MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE0303MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE0303MC fall under?
The NTE0303MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NTE0303MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE0303MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTE0303MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE0303MC have stock available?
Authorised distributors including TTI Europe, Sager, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NTE0303MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE0303MC often in real-time on the comparison pages.
What if I can't find stock of NTE0303MC?
You can fill out our help required form which you can use to request a quote for NTE0303MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.