Status: | Active |
---|---|
Series: | NTD6416ANL |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
1,996
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,996
in stock
|
Buy Now | |
element14
from US$0.73
|
1,996
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) |
High Current Capability |
100% Avalanche Tested |
RoHS Compliant |
Benefits |
---|
Minimal conduction losses |
Robust load performance |
Voltage overstress safeguard |
RoHS compliance |
Applications |
---|
Motor Control |
End Products |
---|
UPS Inverter |
Description | NTD6416ANL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.2 |
ID Max (A) | 19 |
PD Max (W) | 71 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 74 |
Qg Typ @ VGS = 4.5 V (nC) | 16.1 |
Qg Typ @ VGS = 10 V (nC) | 25 |
Ciss Typ (pF) | 700 |
Package Type | DPAK-3 |
Mosfet Transistor, N Channel, 19 A, 100 V, 68 Mohm, 10 V, 2.2 V Rohs Compliant: Yes |Onsemi NTD6416ANLT4G | Newark Electronics |
MOSFET,N CH,W DIODE,100V,19A,DPAK | element14 |
N-Channel 100 V 74 mOhm 71 W Surface Mount Power MOSFET -TO-252-3 | Future Electronics |
Trans MOSFET N-CH 100V 19A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTD6416ANLT4G?
Additional datasheets, footprints and schematics for NTD6416ANLT4G are listed on our Part Details page. You can also find images and similar parts to NTD6416ANLT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTD6416ANLT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTD6416ANLT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTD6416ANLT4G fall under?
The NTD6416ANLT4G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTD6416ANLT4G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTD6416ANLT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NTD6416ANLT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTD6416ANLT4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NTD6416ANLT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTD6416ANLT4G often in real-time on the comparison pages.
What if I can't find stock of NTD6416ANLT4G?
You can fill out our help required form which you can use to request a quote for NTD6416ANLT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.