Status: | Active |
---|---|
Series: | NTD3055L104 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
37,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
10,220
in stock
|
Buy Now | |
Farnell
from US$0.40
|
10,220
in stock
|
Buy Now | |
element14
from US$0.42
|
7,720
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
2,462
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
Kruse
-
|
22,521
in stock
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Lower RDS(on) |
Lower VDS(on) |
Tighter VSD Specification |
Lower Diode Reverse Recovery Time |
Lower Reverse Recovery Stored Charge |
RoHS Compliant |
Applications |
---|
Power Supplies |
Power Motor Controls |
End Products |
---|
Converters |
Bridge Circuits |
Description | NTD3055L104 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 15 |
VGS(th) Max (V) | 2 |
ID Max (A) | 12 |
PD Max (W) | 48 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 104 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 7.4 |
Ciss Typ (pF) | 316 |
Package Type | DPAK-3 |
N-Channel 60 V 104 mOhm 48 W Tab Mount Power MOSFET - TO-252-3 | Future Electronics |
Mosfet, N Ch, 60V, 12A, To-252-4 | Newark Electronics |
MOSFET, N CH, 60V, 12A, TO-252-4 | Farnell |
Trans MOSFET N-CH 60V 12A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 60V 12A DPAK | RS |
TRAN FET N NTD3055L104T4G TO 252 | Kruse |
Where can I find additional details, specifications and documents for a NTD3055L104T4G?
Additional datasheets, footprints and schematics for NTD3055L104T4G are listed on our Part Details page. You can also find images and similar parts to NTD3055L104T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTD3055L104T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTD3055L104T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTD3055L104T4G fall under?
The NTD3055L104T4G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTD3055L104T4G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTD3055L104T4G you can contact the distributor directly for product support, shipping queries etc.
Is the NTD3055L104T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTD3055L104T4G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for NTD3055L104T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTD3055L104T4G often in real-time on the comparison pages.
What if I can't find stock of NTD3055L104T4G?
You can fill out our help required form which you can use to request a quote for NTD3055L104T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.