Status: | Active |
---|---|
Series: | NTD20P06L |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
820
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
10,000
in stock
|
Buy Now | |
element14
from US$0.72
|
5,795
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
1,330
in stock
|
Buy Now | |
Farnell
from US$0.58
|
1,330
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
Distrelec
from US$1.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Withstands High Energy in Avalanche and Commutation Modes |
Low Gate Charge for Fast Switching |
RoHS Compliant |
Applications |
---|
Bridge Circuits |
DC-DC Conversions |
End Products |
---|
Power Supplies and Power Motor Controls |
Description | NTD20P06L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2 |
ID Max (A) | -15.5 |
PD Max (W) | 65 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 125 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 15 |
Ciss Typ (pF) | 740 |
Package Type | DPAK-3 |
P-Channel 60 V 130 mOhm 65 W Tab Mount Power MOSFET - TO-252-3 | Future Electronics |
MOSFET, P CH, 60V, 15.5A, D-PAK | element14 |
Mosfet, P Ch, 60V, 15.5A, D-Pak | Newark Electronics |
MOSFET P-Channel 60V 15.5A DPAK | RS |
Trans MOSFET P-CH 60V 15.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
onsemi MOSFET, P-Channel, -60V, -15.5A, TO-252 | Distrelec |
Where can I find additional details, specifications and documents for a NTD20P06LT4G?
Additional datasheets, footprints and schematics for NTD20P06LT4G are listed on our Part Details page. You can also find images and similar parts to NTD20P06LT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTD20P06LT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTD20P06LT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTD20P06LT4G fall under?
The NTD20P06LT4G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTD20P06LT4G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTD20P06LT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NTD20P06LT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTD20P06LT4G have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for NTD20P06LT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTD20P06LT4G often in real-time on the comparison pages.
What if I can't find stock of NTD20P06LT4G?
You can fill out our help required form which you can use to request a quote for NTD20P06LT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.