Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low Qrr |
Soft recovery body diode |
Low RDS(on) |
RoHS compliant |
UIS Capability |
Benefits |
---|
Minimize switching loss |
Reduced EMI and voltage spike |
Minimize conduction loss |
Compact design |
Applications |
---|
Industrial Motor Drive |
Industrial Automation |
Battery Protection |
UPS and Energy Inverters |
Load Switch |
Power Supplies |
Power Optimizers |
End Products |
---|
Industrial Power Supply |
Battery Operated Tools |
Solar Inverters |
Energy Storage |
Fork Lifts, Multi Rotor Drones, Power Tools |
Battery Packs and Chargers |
Description | NTBS2D7N06M7, Power MOSFET, N-Channel, Standard Gate, 60 V, 110 A, 2.7 mΩ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 110 |
PD Max (W) | 176 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.7 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 110 |
Ciss Typ (pF) | 6655 |
Package Type | D2PAK-3 / TO-263-2 |
ON Semiconductor, NTBS2D7N06M7 | RS |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, N-Ch, 60V, 110A, 175Deg C, 176W | Newark Electronics |
Transistor MOSFET N-CH 60V 110A 3-Pin TO-263 T/R | Avnet America |
MOSFET, N-CH, 60V, 110A, 175DEG C, 176W | element14 |
Where can I find additional details, specifications and documents for a NTBS2D7N06M7?
Additional datasheets, footprints and schematics for NTBS2D7N06M7 are listed on our Part Details page. You can also find images and similar parts to NTBS2D7N06M7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTBS2D7N06M7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTBS2D7N06M7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTBS2D7N06M7 fall under?
The NTBS2D7N06M7 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTBS2D7N06M7 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTBS2D7N06M7 you can contact the distributor directly for product support, shipping queries etc.
Is the NTBS2D7N06M7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTBS2D7N06M7 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NTBS2D7N06M7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTBS2D7N06M7 often in real-time on the comparison pages.
What if I can't find stock of NTBS2D7N06M7?
You can fill out our help required form which you can use to request a quote for NTBS2D7N06M7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.