Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 45A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.023ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Trans MOSFET N-CH 60V 45A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
NTB45N06LT4G N-channel MOSFET Transistor, 45 A, 60 V, 3-Pin D2PAK | ON Semiconductor NTB45N06LT4G | RS Americas |
MOSFET, N-CH, 60V, 45A, TO-263 | Farnell |
Where can I find additional details, specifications and documents for a NTB45N06LT4G?
Additional datasheets, footprints and schematics for NTB45N06LT4G are listed on our Part Details page. You can also find images and similar parts to NTB45N06LT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTB45N06LT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTB45N06LT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTB45N06LT4G fall under?
The NTB45N06LT4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTB45N06LT4G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTB45N06LT4G you can contact the distributor directly for product support, shipping queries etc.
Is the NTB45N06LT4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTB45N06LT4G have stock available?
Authorised distributors including Avnet America, RS Americas and Farnell have stock available or on a lead time for NTB45N06LT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTB45N06LT4G often in real-time on the comparison pages.
What if I can't find stock of NTB45N06LT4G?
You can fill out our help required form which you can use to request a quote for NTB45N06LT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.