Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
700 V @ TJ = 150 °C |
Ultra Low Gate Charge (Typ. Qg = 35 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 464 pF) |
Excellent body diode performance (low Qrr, robust body diode) |
Optimized Capacitance |
RoHS Compliant |
100% Avalanche Tested |
Typ. RDS(on) = 161 mΩ |
Benefits |
---|
Higher system reliability at low temperature operation |
Lower switching loss |
Lower switching loss |
Higher system reliability in LLC and Phase shift full bridge circuit |
Lower peak Vds and lower Vgs oscillation |
Applications |
---|
Telecommunication |
Industrial |
Server power |
Solar / UPS |
End Products |
---|
Cloud system |
Telecom power |
EV charger |
Description | NTB190N65S3HF |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | 30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 20 |
PD Max (W) | 169 |
RDS(on) Max @ VGS = 10 V (mΩ) | 190 |
Qg Typ @ VGS = 10 V (nC) | 35 |
Package Type | D2PAK-3 / TO-263-2 |
Mosfet, N-Ch, 20A, 650V, To-263 | Newark Electronics |
MOSFET, N-CH, 20A, 650V, TO-263 | element14 |
MOSFET SUPERFET3 650V FRFET 190M | Future Electronics |
Transistor MOSFET N-CH 650V 20A 3-Pin TO-263 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTB190N65S3HF?
Additional datasheets, footprints and schematics for NTB190N65S3HF are listed on our Part Details page. You can also find images and similar parts to NTB190N65S3HF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTB190N65S3HF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTB190N65S3HF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTB190N65S3HF fall under?
The NTB190N65S3HF is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTB190N65S3HF when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTB190N65S3HF you can contact the distributor directly for product support, shipping queries etc.
Is the NTB190N65S3HF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTB190N65S3HF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NTB190N65S3HF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTB190N65S3HF often in real-time on the comparison pages.
What if I can't find stock of NTB190N65S3HF?
You can fill out our help required form which you can use to request a quote for NTB190N65S3HF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.