Status: | Active |
---|---|
Series: | NTA7002N |
RoHS: | Compliant |
Prices starting from US$0.0162
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
70,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0330
|
192,000
in stock
|
Buy Now | |
Farnell
from US$0.0425
|
38,446
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
30,460
in stock
|
Buy Now | |
element14
from US$0.15
|
30,460
in stock
|
Buy Now | |
Avnet America
from US$0.0162
|
17,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0325
|
6,985
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0419
|
1,538
in stock
|
Buy Now | |
Avnet Silica
-
|
27,000
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0469
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Gate Charge for Fast Switching |
Small 1.6 x 1.6 mm Footprint |
ESD Protected Gate |
Applications |
---|
Power Management Load Switch |
End Products |
---|
Level Shift |
Description | NTA7002N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 10 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.2 |
PD Max (W) | 0.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 7500 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 7000 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 11.5 |
Package Type | SC-75-3 |
Single N-Channel 30 V 7.5 Ohm 300 mW Silicon Surface Mount Mosfet - SC-75-3 | Future Electronics |
MOSFET N-Ch 30V 154mA Signal ESD SOT416 | RS |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, N-Ch, 30V, 0.154A, Sot-416 | Newark Electronics |
MOSFET, N-CH, 30V, 0.154A, SOT-416 | element14 |
Trans MOSFET N-CH 30V 0.154A 3-Pin SOT-416 T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N-Ch, VDSS 30V, RDS(ON) 1.4 Ohms, ID 154mA, SC-75/SOT-416, PD 300mW | ON Semiconductor NTA7002NT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTA7002NT1G?
Additional datasheets, footprints and schematics for NTA7002NT1G are listed on our Part Details page. You can also find images and similar parts to NTA7002NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTA7002NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTA7002NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTA7002NT1G fall under?
The NTA7002NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTA7002NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTA7002NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTA7002NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTA7002NT1G have stock available?
Authorised distributors including Future Electronics, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for NTA7002NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTA7002NT1G often in real-time on the comparison pages.
What if I can't find stock of NTA7002NT1G?
You can fill out our help required form which you can use to request a quote for NTA7002NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.