Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.93
|
No stock
|
Buy Now | |
Sager
from US$6.41
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$6.82
|
-
|
Buy Now | |
Future Electronics
from US$7.05
|
-
|
Buy Now | |
Avnet America
from US$8.52
|
-
|
Buy Now | |
element14
from US$7.70
|
-
|
Buy Now | |
TTI Europe
from US$4.94
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now | |
Farnell
from US$7.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 15.24mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CECC 00802 |
Efficiency | 78% |
External Depth | 15.24mm |
External Length / Height | 6.6mm |
External Width | 7.7mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Voltage + | 5VDC |
Output Voltage - | -5VDC |
Power Rating | 1W |
Supply Voltage | 12V |
Isolated DC/DC Converters - SMD 1W 12-5V DUAL 1KV DC/DC | Sager |
DC/DC converter,12Vin,+/-5Vout 100mA 1W | RS |
Dc-Dc Conv, Iso Pol, 2 O/P, 1W, 5V, -5V | Newark Electronics |
CONV DC/DC SM 1W 12VIN 5V DL 1KV | Future Electronics |
Module DC-DC 2-OUT 5V/-5V 0.1A/-0.1A 1W 10-Pin SMD Tube | Avnet America |
CONVERTER, DC/DC, SMD, 1W, +/-5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NTA1205MC?
Additional datasheets, footprints and schematics for NTA1205MC are listed on our Part Details page. You can also find images and similar parts to NTA1205MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTA1205MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTA1205MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTA1205MC fall under?
The NTA1205MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NTA1205MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTA1205MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTA1205MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTA1205MC have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NTA1205MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTA1205MC often in real-time on the comparison pages.
What if I can't find stock of NTA1205MC?
You can fill out our help required form which you can use to request a quote for NTA1205MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.