Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.93
|
12
in stock
|
Buy Now | |
element14
from US$7.06
|
155
in stock
|
Buy Now | |
Farnell
from US$7.11
|
155
in stock
|
Buy Now | |
Sager
from US$6.41
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.19
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$7.97
|
-
|
Buy Now | |
Future Electronics
from US$7.05
|
-
|
Buy Now | |
Avnet America
from US$8.52
|
-
|
Buy Now | |
TTI Europe
from US$5.25
|
-
|
Buy Now | |
Richardson RFPD
from US$4.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 55mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 55mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 15.24mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CECC 00802 |
Efficiency | 78% |
External Depth | 15.24mm |
External Length / Height | 6.6mm |
External Width | 7.7mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Voltage + | 9VDC |
Output Voltage - | -9VDC |
Power Rating | 1W |
Supply Voltage | 5V |
CONVERTER, DC/DC, SMD, 1W, +/-9V | element14 |
Isolated DC/DC Converters - SMD 1W 5-9V DUAL 1KV DC/DC | Sager |
DC/DC converter,5Vin,+/-9Vout 55mA 1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Conv, Iso Pol, 2 O/P, 1W, 9V, -9V | Newark Electronics |
NTA Series 1 W Dual Output â–’9 V Isolated Surface Mount DC/DC Converter | Future Electronics |
Module DC-DC 2-OUT 9V/-9V 0.055A/-0.055A 1W 10-Pin SMD Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NTA0509MC?
Additional datasheets, footprints and schematics for NTA0509MC are listed on our Part Details page. You can also find images and similar parts to NTA0509MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTA0509MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTA0509MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTA0509MC fall under?
The NTA0509MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NTA0509MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTA0509MC you can contact the distributor directly for product support, shipping queries etc.
Is the NTA0509MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTA0509MC have stock available?
Authorised distributors including element14, Farnell, Sager, RS and Transfer Multisort Elektronik have stock available or on a lead time for NTA0509MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTA0509MC often in real-time on the comparison pages.
What if I can't find stock of NTA0509MC?
You can fill out our help required form which you can use to request a quote for NTA0509MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.