NTA0315MC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.82

Distributor Stock
Logo for Newark
Newark
from US$6.82
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 1W
Output Voltage - Output 1 15V
Output Current - Output 1 33mA
Output Voltage - Output 2 -15V
Width 11.2mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 15V, -15V | Newark Electronics
Module DC-DC 2-OUT 15V/-15V 0.033A/-0.033A 1W 10-Pin SMD Tube | Avnet America
Isolated DC/DC Converters - SMD SUGGESTED ALTERNATE 580-NKA0315SC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTA0315MC?

Additional datasheets, footprints and schematics for NTA0315MC are listed on our Part Details page. You can also find images and similar parts to NTA0315MC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTA0315MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTA0315MC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTA0315MC fall under?

The NTA0315MC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NTA0315MC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTA0315MC you can contact the distributor directly for product support, shipping queries etc.

Is the NTA0315MC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTA0315MC have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for NTA0315MC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTA0315MC often in real-time on the comparison pages.

What if I can't find stock of NTA0315MC?

You can fill out our help required form which you can use to request a quote for NTA0315MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay