Status: | Unknown |
---|---|
Series: | Thalassa TBP |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 89mm |
External Width - Metric | 89mm |
External Depth - Metric | 54mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 3.5" |
External Width - Imperial | 3.5" |
External Depth - Imperial | 2.13" |
Product Range | Thalassa TBP |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
IND. BOX 80x80x47 PC | RS |
Thalassa TBP IP66 Wall Box, Polycarbonate, Grey, 89 x 89 x 54mm | Schneider Electric NSYTBP885 | RS Americas |
Enclosure, Multipurpose, Pc, Gray | Newark Electronics |
INDUSTRIAL BOX, WALL MOUNT, PC, GREY | Farnell |
Where can I find additional details, specifications and documents for a NSYTBP885?
Additional datasheets, footprints and schematics for NSYTBP885 are listed on our Part Details page. You can also find images and similar parts to NSYTBP885 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBP885 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBP885 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBP885 fall under?
The NSYTBP885 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBP885 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBP885 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBP885 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBP885 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for NSYTBP885.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBP885 often in real-time on the comparison pages.
What if I can't find stock of NSYTBP885?
You can fill out our help required form which you can use to request a quote for NSYTBP885 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.