Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$90.79
Plate Type | Mounting |
---|---|
Plate Material | Galvanised Steel |
Plate Colour | - |
For Use With | Schneider Spacial CRN S3D S3X & Thalassa PLM Enclosures |
External Depth - Metric | 2.5mm |
External Width - Metric | 750mm |
External Height - Metric | 950mm |
External Depth - Imperial | 0.1" |
External Width - Imperial | 29.53" |
External Height - Imperial | 37.4" |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Chassis plate for IP66 box,950X750X3mm | RS |
Mounting Plate, Galvanized Steel | Newark Electronics |
MOUNTING PLATE, GALVANIZED STEEL | element14 |
Schneider Electric NSYMM108 Metal Mounting Plate (1000x800) | Rapid Electronics |
Plain mounting plate electrical enclosure, H1000xW800mm, steel | Schneider Electric NSYMM108 | RS Americas |
Where can I find additional details, specifications and documents for a NSYMM108?
Additional datasheets, footprints and schematics for NSYMM108 are listed on our Part Details page. You can also find images and similar parts to NSYMM108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYMM108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYMM108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYMM108 fall under?
The NSYMM108 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYMM108 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYMM108 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYMM108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYMM108 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for NSYMM108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYMM108 often in real-time on the comparison pages.
What if I can't find stock of NSYMM108?
You can fill out our help required form which you can use to request a quote for NSYMM108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.