Status: | Unknown |
---|---|
Series: | Spacial CRN Series |
RoHS: | Unknown |
Prices starting from US$102.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$102.65
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$114.46
|
25
in stock
|
Buy Now | |
element14
from US$115.68
|
25
in stock
|
Buy Now | |
Farnell
from US$102.65
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$111.13
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$111.37
|
-
|
Buy Now | |
RS Americas
from US$104.82
|
-
|
Buy Now |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 400mm |
External Width - Metric | 300mm |
External Depth - Metric | 200mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 1 2 3 3R 4 5 12 13 |
External Height - Imperial | 15.75" |
External Width - Imperial | 11.81" |
External Depth - Imperial | 7.87" |
Product Range | Spacial CRN Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Depth - Imperial | 7.9" |
Depth - Metric | 200mm |
Height - Imperial | 15.7" |
Height - Metric | 400mm |
Length / Width - Imperial | 11.8" |
Length / Width - Metric | 300mm |
Enclosure, Spacial CRN, 400x300x200mm | RS |
Enclosure, Steel, Ip66 | Newark Electronics |
ENCLOSURE, STEEL, IP66 | element14 |
Enclosure: wall mounting | Transfer Multisort Elektronik |
Schneider Electric NSYCRN43200 Steel Enclosure (400x300x200) | Rapid Electronics |
Electrical enclosure, CRN, wall mount, steel, H400xW300xD200 | Schneider Electric NSYCRN43200 | RS Americas |
Where can I find additional details, specifications and documents for a NSYCRN43200?
Additional datasheets, footprints and schematics for NSYCRN43200 are listed on our Part Details page. You can also find images and similar parts to NSYCRN43200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCRN43200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCRN43200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCRN43200 fall under?
The NSYCRN43200 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYCRN43200 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCRN43200 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCRN43200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCRN43200 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NSYCRN43200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCRN43200 often in real-time on the comparison pages.
What if I can't find stock of NSYCRN43200?
You can fill out our help required form which you can use to request a quote for NSYCRN43200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.