Status: | Unknown |
---|---|
Series: | ClimaSys Series |
RoHS: | Unknown |
Operating Voltage | 250V |
---|---|
Contact Current Max | 10A |
Operation Type | NC / NO |
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Product Range | ClimaSys Series |
SVHC | No SVHC (15-Jan-2018) |
Thermostat, Nc/No, 250V, -20 To 80Deg C | Newark Electronics |
THERMOSTAT, NC/NO, 250V, -20 TO 80DEG C | element14 |
Double Thermostat(NO NC) (C) | RS |
ClimaSys CC, double thermostat 250V, range of temperature 0-60C, 1 NO/NC, C | Schneider Electric NSYCCOTHD | RS Americas |
Where can I find additional details, specifications and documents for a NSYCCOTHD?
Additional datasheets, footprints and schematics for NSYCCOTHD are listed on our Part Details page. You can also find images and similar parts to NSYCCOTHD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCCOTHD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCCOTHD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCCOTHD fall under?
The NSYCCOTHD is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCCOTHD when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCCOTHD you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCCOTHD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCCOTHD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for NSYCCOTHD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCCOTHD often in real-time on the comparison pages.
What if I can't find stock of NSYCCOTHD?
You can fill out our help required form which you can use to request a quote for NSYCCOTHD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.