Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermostat Type | Programmable |
---|---|
Thermostat Set Point | 0°C to +60°C |
Contact Rating | 10A at 250VAC |
Contact Operation | Normally Closed |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
ClimaSys CC, simple thermostat 250V, range of temperature 0-60C, NC, F | Schneider Electric NSYCCOTHCF | RS Americas |
THERMOSTAT A OUVERT.RGEF | RS |
Where can I find additional details, specifications and documents for a NSYCCOTHCF?
Additional datasheets, footprints and schematics for NSYCCOTHCF are listed on our Part Details page. You can also find images and similar parts to NSYCCOTHCF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCCOTHCF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCCOTHCF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCCOTHCF fall under?
The NSYCCOTHCF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NSYCCOTHCF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCCOTHCF you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCCOTHCF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCCOTHCF have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NSYCCOTHCF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCCOTHCF often in real-time on the comparison pages.
What if I can't find stock of NSYCCOTHCF?
You can fill out our help required form which you can use to request a quote for NSYCCOTHCF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.