Status: | Unknown |
---|---|
Series: | Climasys CC |
RoHS: | Unknown |
Transducer Function | - |
---|---|
Thermostat Type | Programmable |
Thermostat Set Point | +5°C to +50°C |
Contact Rating | 8A at 230VAC |
Contact Operation | Normally Open Normally Closed |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
Product Range | Climasys CC |
SVHC | No SVHC (15-Jun-2015) |
Body Colour | Grey |
Body Material | Thermoplastic |
Colour | Light Grey |
Contact Configuration | 1NO |
Contact Current Max | 10A |
Enclosure Material | Thermoplastic |
External Depth | 43mm |
External Depth - Imperial | 1.69" |
External Depth - Metric | 43mm |
External Height | 60mm |
External Height - Imperial | 2.36" |
External Height - Metric | 60mm |
External Width | 33mm |
External Width - Imperial | 1.3" |
External Width - Metric | 33mm |
Flammability Rating | UL 94-V0 |
IP / NEMA Rating | IP20 |
Load Power | 30W |
Material | Thermoplastic |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +80°C |
Operating Voltage | 250VAC |
Operation Type | NO |
Resistive Current Rating | 10A |
Supply Voltage Max | 250VAC |
Climasys CC Digital Thermost. 220-240Vac | RS |
Thermostat, No, 35 C/95 F | Newark Electronics |
Climasys CC - Electronical thermostat 200..240V | Schneider Electric NSYCCOTH230VID | RS Americas |
THERMOSTAT, NO, 35ºC/95ºF | Farnell |
Where can I find additional details, specifications and documents for a NSYCCOTH230VID?
Additional datasheets, footprints and schematics for NSYCCOTH230VID are listed on our Part Details page. You can also find images and similar parts to NSYCCOTH230VID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCCOTH230VID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCCOTH230VID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCCOTH230VID fall under?
The NSYCCOTH230VID is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to NSYCCOTH230VID when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCCOTH230VID you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCCOTH230VID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCCOTH230VID have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for NSYCCOTH230VID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCCOTH230VID often in real-time on the comparison pages.
What if I can't find stock of NSYCCOTH230VID?
You can fill out our help required form which you can use to request a quote for NSYCCOTH230VID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.