Status: | Unknown |
---|---|
Series: | ClimaSys CC Series |
RoHS: | Unknown |
Prices starting from US$184.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$392.42
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$224.11
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$245.40
|
1
in stock
|
Buy Now | |
RS Americas
from US$184.70
|
1
in stock
|
Buy Now | |
element14
from US$326.04
|
1
in stock
|
Buy Now | |
Farnell
from US$392.42
|
1
in stock
|
Buy Now |
Operating Voltage | 240V |
---|---|
Contact Current Max | - |
Operation Type | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 80°C |
Product Range | ClimaSys CC Series |
SVHC | No SVHC (15-Jan-2018) |
Climasys CC Hygro-Thermostat 220-240Vac | RS |
Therm/Hygrostate Ths3000 Rohs Compliant: Yes |Schneider Electric NSYCCOHYT230VID | Newark Electronics |
Sensor: hygrostat | Transfer Multisort Elektronik |
Climasys CC - electronic hygrotherm - 200240 V - temp -4080 C - Hr 2080% | Schneider Electric NSYCCOHYT230VID | RS Americas |
ELECTRONIC HYGROTHERM, 240V | element14 |
Where can I find additional details, specifications and documents for a NSYCCOHYT230VID?
Additional datasheets, footprints and schematics for NSYCCOHYT230VID are listed on our Part Details page. You can also find images and similar parts to NSYCCOHYT230VID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYCCOHYT230VID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYCCOHYT230VID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYCCOHYT230VID fall under?
The NSYCCOHYT230VID is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to NSYCCOHYT230VID when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYCCOHYT230VID you can contact the distributor directly for product support, shipping queries etc.
Is the NSYCCOHYT230VID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYCCOHYT230VID have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for NSYCCOHYT230VID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYCCOHYT230VID often in real-time on the comparison pages.
What if I can't find stock of NSYCCOHYT230VID?
You can fill out our help required form which you can use to request a quote for NSYCCOHYT230VID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.