Status: | Active |
---|---|
Series: | NSVR201MX |
RoHS: | Compliant |
Less Parasitic Components |
Small Interterminal Capacitance |
Small Forward Voltage |
Small-sized Package |
AEC-Q101 qualified and PPAP capable |
Pb-Free and RoHS compliance |
Benefits |
---|
Realize the low signal loss |
Available for the high frequency application. |
Available for the high frequency application. |
Contribute to the downsizing of the PCB board |
High quality |
Applications |
---|
Microwave and Milliwave Mixer for ADAS |
Automotive Applications |
End Products |
---|
Microwave and Milliwave Detector for ADAS |
Description | NSVR201MX |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | RF-SBD |
Configuration | Single |
VR Min (V) | 2 |
VF Max (V) | 0.32 |
IF Max (A) | 0.05 |
Cj (pF) | 0.15 |
RS Max (Ω) | 18 |
Package Type | X2DFN-2 |
RF SCHOTTKY BARRIER DIODE, X2DFN | element14 |
Rf Schottky Barrier Diode, X2Dfn | Newark Electronics |
ON Semiconductor, NSVR201MXT5G | RS |
Diode RF Schottky Single 2V 0.05A 2-Pin X2DFN | Avnet America |
Where can I find additional details, specifications and documents for a NSVR201MXT5G?
Additional datasheets, footprints and schematics for NSVR201MXT5G are listed on our Part Details page. You can also find images and similar parts to NSVR201MXT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVR201MXT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVR201MXT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVR201MXT5G fall under?
The NSVR201MXT5G is listed under Discrete & Power Modules > RF Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSVR201MXT5G when available in the RF Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVR201MXT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVR201MXT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVR201MXT5G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Avnet America have stock available or on a lead time for NSVR201MXT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVR201MXT5G often in real-time on the comparison pages.
What if I can't find stock of NSVR201MXT5G?
You can fill out our help required form which you can use to request a quote for NSVR201MXT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.