Status: | Active |
---|---|
Series: | MMUN2235L |
RoHS: | Compliant |
Prices starting from US$0.0295
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMUN2235L, NPN Digital Transistor (BRT) |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 2.2 |
R2 (kΩ) | 47 |
R1/R2 Typ | 0.047 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.1 |
Package Type | SOT-23-3 |
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R | Avnet Silica |
Npn Bipolar Digital Transistor (Brt)/Reel |Onsemi NSVMMUN2235LT1G | Newark Electronics |
50V, 100mA, 400mW Automotive 3-Pin SOT-23. | Future Electronics |
DIGITAL TRANSISTOR, 50V, 0.1A, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a NSVMMUN2235LT1G?
Additional datasheets, footprints and schematics for NSVMMUN2235LT1G are listed on our Part Details page. You can also find images and similar parts to NSVMMUN2235LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVMMUN2235LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVMMUN2235LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVMMUN2235LT1G fall under?
The NSVMMUN2235LT1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to NSVMMUN2235LT1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVMMUN2235LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVMMUN2235LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVMMUN2235LT1G have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for NSVMMUN2235LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVMMUN2235LT1G often in real-time on the comparison pages.
What if I can't find stock of NSVMMUN2235LT1G?
You can fill out our help required form which you can use to request a quote for NSVMMUN2235LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.