Status: | Active |
---|---|
Series: | MMBT2222AM3 |
RoHS: | Compliant |
Prices starting from US$0.0361
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0462
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0467
|
10,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0380
|
-
|
Buy Now | |
Future Electronics
from US$0.0373
|
-
|
Buy Now | |
Avnet America
from US$0.0361
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Description | MMBT2222AM3 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.64 |
Package Type | SOT-723-3 |
SCHOTTKY RECTIFIER DIODES | Farnell |
Transistor GP BJT NPN 40V 600mA 3-Pin SOT-723 T/R | EBV Elektronik |
Npn Bipolar Transistor/Reel Rohs Compliant: Yes |Onsemi NSVMMBT2222AM3T5G | Newark Electronics |
MMBTxx Series 40 V 600 mA SMT NPN General Purpose Transistor - SOT-723 | Future Electronics |
Where can I find additional details, specifications and documents for a NSVMMBT2222AM3T5G?
Additional datasheets, footprints and schematics for NSVMMBT2222AM3T5G are listed on our Part Details page. You can also find images and similar parts to NSVMMBT2222AM3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVMMBT2222AM3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVMMBT2222AM3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVMMBT2222AM3T5G fall under?
The NSVMMBT2222AM3T5G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSVMMBT2222AM3T5G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVMMBT2222AM3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVMMBT2222AM3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVMMBT2222AM3T5G have stock available?
Authorised distributors including Farnell, Chip One Stop, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for NSVMMBT2222AM3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVMMBT2222AM3T5G often in real-time on the comparison pages.
What if I can't find stock of NSVMMBT2222AM3T5G?
You can fill out our help required form which you can use to request a quote for NSVMMBT2222AM3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.