Status: | Active |
---|---|
Series: | NSVJ6904DSB6 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
3,581
in stock
|
Buy Now | |
element14
from US$0.57
|
3,581
in stock
|
Buy Now | |
Farnell
from US$0.57
|
3,581
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High forward transfer admittance | yfs | |
Small Capacitance Ciss |
Ultralow noise figure |
Pb-Free, Halogen Free and RoHS compliance |
CPH6 package is pin-compatible with SC-74 |
AEC-Q101 qualified and PPAP capable |
Dual type |
Benefits |
---|
Enable the reception of small level signal |
High Gain |
Enable the reception of small level signal |
Enviromental consideration |
Enables use in high temperature environments |
For Automotive |
Mounting area is greatly reduced by incorporating two JFETs of the NSVJ3910SB3 in one package of CPH6 compared with using two separate packages |
Applications |
---|
AM Tuner RF Amplification |
Car Audio System |
End Products |
---|
Low Noise Amplifier |
Description | NSVJ6904DSB6 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 20000 |
IDSS Max (µA) | 40000 |
V(BR)GSS Min (V) | 15 |
Ciss Max (pF) | 10 |
Crss Max (pF) | 2.3 |
Package Type | CPH-6 |
Jfet, -25V, 0.04A, 150Deg C, Cph | Newark Electronics |
JFET, -25V, 0.04A, 150DEG C, CPH | element14 |
ON Semiconductor, NSVJ6904DSB6T1G | RS |
JFET 2N-CH 25V 50MA 6CPH | Future Electronics |
Transistor JFET N-CH 25V 20mA 6-Pin CPH T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSVJ6904DSB6T1G?
Additional datasheets, footprints and schematics for NSVJ6904DSB6T1G are listed on our Part Details page. You can also find images and similar parts to NSVJ6904DSB6T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVJ6904DSB6T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVJ6904DSB6T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVJ6904DSB6T1G fall under?
The NSVJ6904DSB6T1G is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to NSVJ6904DSB6T1G when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVJ6904DSB6T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVJ6904DSB6T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVJ6904DSB6T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NSVJ6904DSB6T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVJ6904DSB6T1G often in real-time on the comparison pages.
What if I can't find stock of NSVJ6904DSB6T1G?
You can fill out our help required form which you can use to request a quote for NSVJ6904DSB6T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.