Status: | Active |
---|---|
Series: | NSVJ5908DSG5 |
RoHS: | Compliant |
Composite type with 2 JFET contained |
Large forward transfer admittance | yfs | and low noise figure NF |
The NSVJ5908DSG5 is formed with two chips, being equivalent to the NSVJ3557SA3, placed in MCPH5 package. |
Pb-Free, Halogen Free and RoHS compliance |
AEC-Q101 qualified and PPAP capable |
High power dissipation |
Benefits |
---|
Realize low distortion |
Enabling the reception of radio waves in the small |
Improving the mounting efficiency greatly. |
Environmental Consideration |
Suitable for automotive application. |
Enabled for use under high temperature. |
Applications |
---|
AM Tuner RF Amplifier |
Car Tuner |
End Products |
---|
Low Noise Amplifier |
Automotive Antenna |
Description | NSVJ5908DSG5 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 10000 |
IDSS Max (µA) | 32000 |
V(BR)GSS Min (V) | 15 |
Ciss Max (pF) | 10.5 |
Crss Max (pF) | 3.5 |
Package Type | SC-88AFL / MCPH-5 |
Jfet, -15V, 0.032A, 150Deg C, Mcph | Newark Electronics |
JFET, -15V, 0.032A, 150DEG C, MCPH | element14 |
ON Semiconductor, NSVJ5908DSG5T1G | RS |
Transistor JFET N-CH 15V 10mA 5-Pin MCPH T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSVJ5908DSG5T1G?
Additional datasheets, footprints and schematics for NSVJ5908DSG5T1G are listed on our Part Details page. You can also find images and similar parts to NSVJ5908DSG5T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVJ5908DSG5T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVJ5908DSG5T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVJ5908DSG5T1G fall under?
The NSVJ5908DSG5T1G is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to NSVJ5908DSG5T1G when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVJ5908DSG5T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVJ5908DSG5T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVJ5908DSG5T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for NSVJ5908DSG5T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVJ5908DSG5T1G often in real-time on the comparison pages.
What if I can't find stock of NSVJ5908DSG5T1G?
You can fill out our help required form which you can use to request a quote for NSVJ5908DSG5T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.