Status: | Active |
---|---|
Series: | NSVF5501SK |
RoHS: | Compliant |
Prices starting from US$0.11
High cut-off frequency : fT = 5.5 GHz typ. (VCE = 5 V) |
High gain : |S21e|2 = 11 dB typ. (f = 1 GHz) : |S21e|2 = 19 dB typ. (f = 400 MHz) |
SSFP package is pin-compatible with SOT-623 |
AEC-Q101 qualified and PPAP capable |
Pb-Free, Halogen Free and RoHS compliance |
Benefits |
---|
Aveirable for high frequency application |
Useful for the reception of the small signal |
Reduce PCB mount area |
Suitable for automotive application |
Environmental consideration |
Applications |
---|
RF Amplifier for RKE |
RF Amplifier for Remote Engine Starter |
Automotive |
End Products |
---|
RF Amplifier for ADAS |
RF Amplifier for UHF application |
Description | NSVF5501SK |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.07 |
VCEO(sus) Min (V) | 10 |
hFE Min | 100 |
hFE Max | 160 |
PTM Max (W) | 0.25 |
fT Min (MHz) | 3000 |
NF Typ. (dB) | 1.9 |
|S21e| 2 Typ. (dB) | 11 |
Package Type | SOT-623 / SSFP |
Rf Trans, Npn, 10V, 0.07A, 0.25W, Sot623 | Newark Electronics |
RF TRANS, NPN, 10V, 0.07A, 0.25W, SOT623 | element14 |
ON Semiconductor, NSVF5501SKT3G | RS |
RF Bipolar Transistors RF-TR 10V 70MA FT=5 .5GHZ | Future Electronics |
Transistor RF BJT NPN 10V 70mA 3-Pin SOT-623 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSVF5501SKT3G?
Additional datasheets, footprints and schematics for NSVF5501SKT3G are listed on our Part Details page. You can also find images and similar parts to NSVF5501SKT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVF5501SKT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVF5501SKT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVF5501SKT3G fall under?
The NSVF5501SKT3G is listed under Discrete & Power Modules > RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSVF5501SKT3G when available in the RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVF5501SKT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVF5501SKT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVF5501SKT3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NSVF5501SKT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVF5501SKT3G often in real-time on the comparison pages.
What if I can't find stock of NSVF5501SKT3G?
You can fill out our help required form which you can use to request a quote for NSVF5501SKT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.