Status: | Active |
---|---|
Series: | NSVF5488SK |
RoHS: | Compliant |
Low-noise : NF = 1.0 dB typ. (f = 1 GHz) |
High gain : |S21e|2 = 12 dB typ. (f = 1 GHz) |
High cut-off frequency : fT = 7 GHz typ. |
SSFP package is pin-compatible with SOT-623 |
AEC-Q101 qualified and PPAP capable |
Pb-Free, Halogen Free and RoHS compliance |
Benefits |
---|
Realize the clear signal amplification |
Useful for the reception of the small signal |
Available for high frequency application |
Reduce PCB mount area |
Suitable for automotive applications |
Environmental consideration |
Applications |
---|
RF Amplifier |
ADAS |
UHF Applications |
End Products |
---|
RKE |
Remote Engine Starter |
Description | NSVF5488SK |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.07 |
VCEO(sus) Min (V) | 10 |
hFE Min | 90 |
hFE Max | 200 |
PTM Max (W) | 0.1 |
fT Min (MHz) | 5000 |
NF Typ. (dB) | 1 |
|S21e| 2 Typ. (dB) | 12 |
Package Type | SOT-623 / SSFP |
Rf Trans, Npn, 10V, 0.07A, 0.1W, Sot-623 | Newark Electronics |
NSVF5488SK Series 10 V 70 mA 100 mW Surface Mount NPN RF Transistor - SOT-623 | Future Electronics |
Transistor RF BJT NPN 10V 70mA 3-Pin SOT-623 T/R | Avnet America |
RF TRANS, NPN, 10V, 0.07A, 0.1W, SOT-623 | element14 |
Where can I find additional details, specifications and documents for a NSVF5488SKT3G?
Additional datasheets, footprints and schematics for NSVF5488SKT3G are listed on our Part Details page. You can also find images and similar parts to NSVF5488SKT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVF5488SKT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVF5488SKT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVF5488SKT3G fall under?
The NSVF5488SKT3G is listed under Discrete & Power Modules > RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSVF5488SKT3G when available in the RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVF5488SKT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVF5488SKT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVF5488SKT3G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NSVF5488SKT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVF5488SKT3G often in real-time on the comparison pages.
What if I can't find stock of NSVF5488SKT3G?
You can fill out our help required form which you can use to request a quote for NSVF5488SKT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.