Status: | Active |
---|---|
Series: | NSVF4015SG4 |
RoHS: | Compliant |
Low-noise use : NF = 1.2 dB typ. (f = 1 GHz) |
High cut-off frequency : fT = 10 GHz typ. (VCE = 5 V) |
High gain : |S21e|2 = 17 dB typ. (f = 1 GHz) |
MCPH4 package is pin-compatible with SC-82FL |
AEC-Q101 qualified and PPAP capable |
Pb-Free, Halogen Free and RoHS compliance |
Benefits |
---|
Realize the clear signal amplification |
Aveirable for high frequency application |
Useful for the reception of the small signal |
Reduce PCB mount area |
Suitable for automotive application |
Environmental consideration |
Applications |
---|
Low Noise Amplifier |
Digital Radio Systems |
FM Radio Systems |
End Products |
---|
RF Amplifier |
TVs |
UHF Applications |
Description | NSVF4015SG4 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.1 |
VCEO(sus) Min (V) | 12 |
hFE Min | 60 |
hFE Max | 150 |
PTM Max (W) | 0.45 |
fT Min (MHz) | 8000 |
NF Typ. (dB) | 1.2 |
|S21e| 2 Typ. (dB) | 17 |
Package Type | SC-82FL / MCPH-4 |
SCHOTTKY RECTIFIER DIODES | Farnell |
Rf Trans, Aec-Q101, Npn, 12V, Sc-82Fl | Newark Electronics |
Transistor RF BJT NPN 12V 100mA 4-Pin SC-82FL T/R | Avnet America |
RF TRANS, AEC-Q101, NPN, 12V, SC-82FL | element14 |
Where can I find additional details, specifications and documents for a NSVF4015SG4T1G?
Additional datasheets, footprints and schematics for NSVF4015SG4T1G are listed on our Part Details page. You can also find images and similar parts to NSVF4015SG4T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSVF4015SG4T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSVF4015SG4T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSVF4015SG4T1G fall under?
The NSVF4015SG4T1G is listed under Discrete & Power Modules > RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSVF4015SG4T1G when available in the RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSVF4015SG4T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSVF4015SG4T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSVF4015SG4T1G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and EBV Elektronik have stock available or on a lead time for NSVF4015SG4T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSVF4015SG4T1G often in real-time on the comparison pages.
What if I can't find stock of NSVF4015SG4T1G?
You can fill out our help required form which you can use to request a quote for NSVF4015SG4T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.