Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0366
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0390
|
280
in stock
|
Buy Now | |
Future Electronics
from US$0.0401
|
64,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0474
|
1,191
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
280
in stock
|
Buy Now | |
element14
from US$0.0396
|
280
in stock
|
Buy Now | |
Avnet America
from US$0.0366
|
-
|
Buy Now | |
Avnet Asia
from US$0.0383
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
hFE, 100-300 |
Low VCE(sat), 0.4 V |
Reduces Board Space |
This is a Pb-Free Device |
Applications |
---|
PNP General Purpose Switching Transistor |
Description | NST3906F3T5G |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.2 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 250 |
PTM Max (W) | 0.36 |
Package Type | SOT-1123-3 |
NST3906F3T Series 40V 200mA Bipolar (BJT) Transistor PNP - SOT-1123 | Future Electronics |
SCHOTTKY RECTIFIER DIODES | Farnell |
Transistor, Bipol, Pnp, -40V | Newark Electronics |
TRANSISTOR, BIPOL, PNP, -40V | element14 |
Trans GP BJT PNP 40V 0.2A 3-Pin SOT-1123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NST3906F3T5G?
Additional datasheets, footprints and schematics for NST3906F3T5G are listed on our Part Details page. You can also find images and similar parts to NST3906F3T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NST3906F3T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NST3906F3T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NST3906F3T5G fall under?
The NST3906F3T5G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NST3906F3T5G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NST3906F3T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NST3906F3T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NST3906F3T5G have stock available?
Authorised distributors including Future Electronics, Farnell, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for NST3906F3T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NST3906F3T5G often in real-time on the comparison pages.
What if I can't find stock of NST3906F3T5G?
You can fill out our help required form which you can use to request a quote for NST3906F3T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.