Status: | Active |
---|---|
Series: | NSS1C300E |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
1,399
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,399
in stock
|
Buy Now | |
element14
from US$0.49
|
1,399
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Description | NSS1C300E |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 3 |
VCEO Min (V) | 100 |
VCBO (V) | 140 |
VEBO (V) | 6 |
VBE(sat) (V) | 1 |
VBE(on) (V) | 0.9 |
hFE Min | 120 |
hFE Max | 360 |
fT Min (MHz) | - |
PTM Max (W) | 12.5 |
Package Type | DPAK-3 |
Bipolar Transistor, Pnp, 100V, To-252-4 | Newark Electronics |
BIPOLAR TRANSISTOR, PNP, 100V, TO-252-4 | element14 |
PNP 100 V 3 A Surface Mount e2PowerEdge Transistor - DPAK | Future Electronics |
Trans GP BJT PNP 100V 3A 3-Pin DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSS1C300ET4G?
Additional datasheets, footprints and schematics for NSS1C300ET4G are listed on our Part Details page. You can also find images and similar parts to NSS1C300ET4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSS1C300ET4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS1C300ET4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSS1C300ET4G fall under?
The NSS1C300ET4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSS1C300ET4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSS1C300ET4G you can contact the distributor directly for product support, shipping queries etc.
Is the NSS1C300ET4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSS1C300ET4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NSS1C300ET4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSS1C300ET4G often in real-time on the comparison pages.
What if I can't find stock of NSS1C300ET4G?
You can fill out our help required form which you can use to request a quote for NSS1C300ET4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.