Status: | Active |
---|---|
Series: | NSS1C200 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,735
in stock
|
Buy Now | |
Avnet Asia
from US$0.57
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,735
in stock
|
Buy Now | |
element14
from US$0.25
|
1,735
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current, Low VCEsat, ESD Robust, High Current Gain, High Cut Off Frequency, Low Profile Package, Linear Gain (Beta) |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Benefits |
---|
Improved Circuit Efficiency, Decreased Battery Charge Time, Reduce component count, High Frequency Switching, Smaller Portable Product, No distortion |
Applications |
---|
Load Switching, Battery Charging, External Pass Transistor, DC/DC Converter, Complimentary Driver, Current Extention & Low Drop Out Regulation, Cathode Florescent Lamp drive, Peripheral Driver - LEDs, Motors, Relays |
End Products |
---|
Mobile Phones, PDAs, MP3 players, Computers, Power Supplies, Automotive Body Electronics, Toys. |
Description | NSS1C200 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | Low VCE(sat) |
VCE(sat) Max (V) | 0.125 |
IC Cont. (A) | 2 |
VCEO Min (V) | 100 |
VCBO (V) | 140 |
VEBO (V) | 7 |
VBE(sat) (V) | 0.95 |
VBE(on) (V) | 0.85 |
hFE Min | 120 |
hFE Max | 360 |
fT Min (MHz) | 100 |
PTM Max (W) | 2 |
Package Type | SOT-223-4 / TO-261-4D |
Trans GP BJT PNP 100V 3A 4-Pin(3+Tab) SOT-223 T/R | Avnet Asia |
Bipolar Transistor, Pnp, -100V, Sot-223 | Newark Electronics |
BIPOLAR TRANSISTOR, PNP, -100V, SOT-223 | element14 |
NSS Series 100 V 2 A Surface Mount Low Vce PNP Transistor - SOT-223 | Future Electronics |
Where can I find additional details, specifications and documents for a NSS1C200MZ4T1G?
Additional datasheets, footprints and schematics for NSS1C200MZ4T1G are listed on our Part Details page. You can also find images and similar parts to NSS1C200MZ4T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSS1C200MZ4T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSS1C200MZ4T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSS1C200MZ4T1G fall under?
The NSS1C200MZ4T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to NSS1C200MZ4T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSS1C200MZ4T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSS1C200MZ4T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSS1C200MZ4T1G have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for NSS1C200MZ4T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSS1C200MZ4T1G often in real-time on the comparison pages.
What if I can't find stock of NSS1C200MZ4T1G?
You can fill out our help required form which you can use to request a quote for NSS1C200MZ4T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.