Status: | Active |
---|---|
Series: | NSR201MX |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
7,485
in stock
|
Buy Now | |
element14
from US$0.23
|
7,485
in stock
|
Buy Now | |
Farnell
from US$0.20
|
7,485
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
1,630
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
1,630
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
Small Interterminal Capacitance Small Interterminal Capacitance |
Less Parasitic Components |
Small Forward Voltage |
Small-sized Package |
Pb-Free and RoHS compliance |
Benefits |
---|
Available for the high frequency application |
Realize the low signal loss |
Available for the high frequency application |
Contributes to the downsizing of the PCB board |
Applications |
---|
Mixer for submillimeterwave application |
WiFi application |
Vital sensor |
End Products |
---|
Power detector for WiFi |
Smart phone |
Description | NSR201MX |
---|---|
Compliance | Pb-free Halide free |
Type | RF-SBD |
Configuration | Single |
VR Min (V) | 2 |
VF Max (V) | 0.32 |
IF Max (A) | 0.05 |
Cj (pF) | 0.15 |
RS Max (Ω) | 18 |
Package Type | X2DFN-2 |
Schottky Diode, Single, 2V, X2Dfn | Newark Electronics |
SCHOTTKY DIODE, SINGLE, 2V, X2DFN | element14 |
Diode RF Schottky Single 2V 50mA 2-Pin X2DFN T/R | Rapid Electronics |
RF SCHOTTKY BARRIER DIODE | RS |
Where can I find additional details, specifications and documents for a NSR201MXT5G?
Additional datasheets, footprints and schematics for NSR201MXT5G are listed on our Part Details page. You can also find images and similar parts to NSR201MXT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR201MXT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR201MXT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR201MXT5G fall under?
The NSR201MXT5G is listed under Discrete & Power Modules > RF Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSR201MXT5G when available in the RF Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR201MXT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR201MXT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR201MXT5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for NSR201MXT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR201MXT5G often in real-time on the comparison pages.
What if I can't find stock of NSR201MXT5G?
You can fill out our help required form which you can use to request a quote for NSR201MXT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.