Status: | Active |
---|---|
Series: | NSR1030QMU |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
Future Electronics
from US$0.19
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
1,470
in stock
|
Buy Now | |
element14
from US$0.34
|
1,470
in stock
|
Buy Now | |
Farnell
from US$0.34
|
1,470
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Fast Switching Speed |
Low Forward Voltage − 490 mV (Typ) @ IF = 1 A |
These Devices are Pb-Free, Halogen Free and are RoHS Compliant |
Benefits |
---|
Supports high speed applications |
Improves efficiently during rectification |
Applications |
---|
Full wave Bridge Rectification |
End Products |
---|
Wireless Charging receivers |
Description | NSR1030QMU |
---|---|
Compliance | Pb-free Halide free |
Configuration | Bridge |
VRRM Min (V) | 30 |
VF Max (V) | 0.6 |
IRM Max (µA) | 20 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 12 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | UDFN-4 |
30V Surface Mount Bridge Rectifier Single Phase Schottky, 4-UDFN (3x3) | Future Electronics |
Diode, Bridge Rect, 1-Ph, 1A, Udfn | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 1A, UDFN | element14 |
ON Semiconductor, NSR1030QMUTWG | RS |
Bridge Rectifier, Single Phase, 30 V, 1 A, 600 mV, UDFN, 4 Pins | Avnet America |
Where can I find additional details, specifications and documents for a NSR1030QMUTWG?
Additional datasheets, footprints and schematics for NSR1030QMUTWG are listed on our Part Details page. You can also find images and similar parts to NSR1030QMUTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR1030QMUTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR1030QMUTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR1030QMUTWG fall under?
The NSR1030QMUTWG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR1030QMUTWG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR1030QMUTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NSR1030QMUTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR1030QMUTWG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NSR1030QMUTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR1030QMUTWG often in real-time on the comparison pages.
What if I can't find stock of NSR1030QMUTWG?
You can fill out our help required form which you can use to request a quote for NSR1030QMUTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.