Status: | Active |
---|---|
Series: | NSR0530H |
RoHS: | Compliant |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0287
|
17,000
in stock
|
Buy Now | |
element14
from US$0.08
|
79,135
in stock
|
Buy Now | |
Farnell
from US$0.06
|
60,810
in stock
|
Buy Now | |
Avnet America
from US$0.0160
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0165
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
41,519
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
3,799
in stock
|
Buy Now | |
Chip One Stop
from US$0.0278
|
650
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0291
|
-
|
Buy Now |
Very Low Forward Voltage Drop - 370 mV @ 100 mA |
Low Reverse Current - 1.4 uA @ 10 V |
500 mA of Continuous Forward Current |
Very High Switching Speed |
Low Capacitance - CT = 10 pF |
This is a Pb-Free Device |
Benefits |
---|
Improved Efficiency |
Improved Efficiency |
Higher Current Capability |
Lower Switching Losses |
Improves Switching Speeds |
Environmentally Safe |
Applications |
---|
LCD and Keypad Backlighting |
Buck and Boost dc-dc Converters |
Clamping & Protection |
MP3 Players |
Notebook PCs & PDAs |
End Products |
---|
Camera Photo Flash |
Reverse Voltage and Current Protection |
Mobile Handsets |
Digital Camera and Camcorders |
GPS |
Description | NSR0530H |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.62 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 0.5 |
IFSM Max (A) | - |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-323 |
SCHOTTKY RECTIFIER, 0.5A, 30V, SOD-323 | element14 |
Small Signal Schottky Diode, Single ,30 V, 500 mA, 620 mV, 2.5 A, 150 °C, SOD-323, 2 Pins | Avnet America |
NSR0530H Series 30 V 500 mA SMT Schottky Barrier Diode - SOD-323 | Future Electronics |
Schottky Rectifier, 0.5A, 30V, Sod-323 | Newark Electronics |
Schottky Rectifier,0.5A,30V,SOD-323 | RS |
onsemi Schottky Diode, 500mA, 30V, SOD-323 | Distrelec |
Small Signal Schottky Diode, Single ,30 V, 500 mA, 620 mV, 2.5 A, 150 �C, SOD-323, 2 Pins | Avnet Silica |
Where can I find additional details, specifications and documents for a NSR0530HT1G?
Additional datasheets, footprints and schematics for NSR0530HT1G are listed on our Part Details page. You can also find images and similar parts to NSR0530HT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR0530HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR0530HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR0530HT1G fall under?
The NSR0530HT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR0530HT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR0530HT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR0530HT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR0530HT1G have stock available?
Authorised distributors including element14, Farnell, Avnet America, Future Electronics and Newark Electronics have stock available or on a lead time for NSR0530HT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR0530HT1G often in real-time on the comparison pages.
What if I can't find stock of NSR0530HT1G?
You can fill out our help required form which you can use to request a quote for NSR0530HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.