Status: | Active |
---|---|
Series: | NSR05301MX4 |
RoHS: | Compliant |
Smallest Package Available (01005); 0.445mm x 0.24mm |
500 mA of Continuous Forward Current |
Low Forward Voltage Drop, VF = 430 mV (Typical) @ IF = 200 mA |
Low Reverse Current, 25 µA (Typical) @ VR = 30 V |
Low trr = 9 ns Typical |
Low Capacitance, 19 pF (Typical) |
Benefits |
---|
Space savings |
Applications |
---|
LED Boost Converters |
Reverse Voltage and Current Protection |
Mobile Devices |
End Products |
---|
Buck and Boost DC-DC Converters |
Clamping and Protection |
Wearable Devices |
Description | NSR05301MX4, 30 V, 500 mA Trench-based Schottky Diode assembled X4DFN2 (01005) package |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.8 |
IRM Max (µA) | 100 |
IO(rec) Max (A) | 0.5 |
trr Max (ns) | 11 |
Package Type | X4DFN-2 |
Diode Schottky 30V 500mA 2-Pin DFN T/R | Rapid Electronics |
01005_Trench_Schottky_30V_500Ma_Diode/Reel |Onsemi NSR05301MX4T5G | Newark Electronics |
DIODE, SCHOTTKY, 0.5A, 30V, X4DFN | Farnell |
Where can I find additional details, specifications and documents for a NSR05301MX4T5G?
Additional datasheets, footprints and schematics for NSR05301MX4T5G are listed on our Part Details page. You can also find images and similar parts to NSR05301MX4T5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSR05301MX4T5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSR05301MX4T5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSR05301MX4T5G fall under?
The NSR05301MX4T5G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NSR05301MX4T5G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSR05301MX4T5G you can contact the distributor directly for product support, shipping queries etc.
Is the NSR05301MX4T5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSR05301MX4T5G have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NSR05301MX4T5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSR05301MX4T5G often in real-time on the comparison pages.
What if I can't find stock of NSR05301MX4T5G?
You can fill out our help required form which you can use to request a quote for NSR05301MX4T5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.