Status: | Active |
---|---|
Series: | NSPU5221 |
RoHS: | Compliant |
Unidirectional High Voltage ESD and Surge Protection |
Provides ESD Protection to IEC61000−4−2 Level 4: ±30 kV Contact Discharge |
Small Package: 1.8 mm x 2.0 mm |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | NSPU5221, ESD and Surge Protection Diode Low Clamping Voltage |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 1550 |
V(BR) Min (V) | 24 |
VRWM Max (V) | 20 |
IR Max (µA) | 1 |
PPK Max (W) | 4300 |
Package Type | UDFN-6 |
22V Unidirectional Surge Protection/Reel |Onsemi NSPU5221MUTBG | Newark Electronics |
ESD Suppressor TVS Single Uni-Dir 30kV 6-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSPU5221MUTBG?
Additional datasheets, footprints and schematics for NSPU5221MUTBG are listed on our Part Details page. You can also find images and similar parts to NSPU5221MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSPU5221MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSPU5221MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSPU5221MUTBG fall under?
The NSPU5221MUTBG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSPU5221MUTBG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSPU5221MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NSPU5221MUTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSPU5221MUTBG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NSPU5221MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSPU5221MUTBG often in real-time on the comparison pages.
What if I can't find stock of NSPU5221MUTBG?
You can fill out our help required form which you can use to request a quote for NSPU5221MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.