Status: | Active |
---|---|
Series: | NSPU5201 |
RoHS: | Compliant |
Unidirectional High Voltage ESD and Surge Protection |
Provides ESD Protection to IEC61000−4−2 Level 4: ±30 kV Contact Discharge |
Small Package: 1.8 mm x 2.0 mm |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Description | NSPU5201, ESD and Surge Protection Diode Low Clamping Voltage |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 1550 |
V(BR) Min (V) | 21.7 |
VRWM Max (V) | 20 |
IR Max (µA) | 1 |
PPK Max (W) | 4300 |
Package Type | UDFN-6 |
Tvs Diode, 20V, Unidir, Udfn | Newark Electronics |
TVS DIODE, 20V, UNIDIR, UDFN | element14 |
ESD Suppressors / TVS Diodes 20V UNIDIRECTIONAL SURGE | Future Electronics |
ESD Suppressor TVS Single Uni-Dir 30kV 6-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSPU5201MUTBG?
Additional datasheets, footprints and schematics for NSPU5201MUTBG are listed on our Part Details page. You can also find images and similar parts to NSPU5201MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSPU5201MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSPU5201MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSPU5201MUTBG fall under?
The NSPU5201MUTBG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSPU5201MUTBG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSPU5201MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NSPU5201MUTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSPU5201MUTBG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NSPU5201MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSPU5201MUTBG often in real-time on the comparison pages.
What if I can't find stock of NSPU5201MUTBG?
You can fill out our help required form which you can use to request a quote for NSPU5201MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.