Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
1,085
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
2,984
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,984
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,085
in stock
|
Buy Now | |
element14
from US$0.19
|
1,085
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13.5V |
Clamping Voltage Vc Max | 24V |
Diode Case Style | UDFN |
No. of Pins | 6Pins |
Breakdown Voltage Min | 13.6V |
Breakdown Voltage Max | 17.5V |
Peak Pulse Power Dissipation | 4.8kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
ON SEMICONDUCTOR NSPU5132MUTBG | Rapid Electronics |
Tvs Diode, 4.8Kw, 13.5V, Unidir, Udfn | Newark Electronics |
TVS DIODE, 4.8KW, 13.5V, UNIDIR, UDFN | element14 |
ESD Suppressors / TVS Diodes 13.5 V UNIDIRECTION AL ESD | Future Electronics |
ESD Suppressor TVS Single Uni-Dir 30kV 6-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NSPU5132MUTBG?
Additional datasheets, footprints and schematics for NSPU5132MUTBG are listed on our Part Details page. You can also find images and similar parts to NSPU5132MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSPU5132MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSPU5132MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSPU5132MUTBG fall under?
The NSPU5132MUTBG is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NSPU5132MUTBG when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSPU5132MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NSPU5132MUTBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSPU5132MUTBG have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NSPU5132MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSPU5132MUTBG often in real-time on the comparison pages.
What if I can't find stock of NSPU5132MUTBG?
You can fill out our help required form which you can use to request a quote for NSPU5132MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.