Status: | Active |
---|---|
Series: | NSPM8181 |
RoHS: | Compliant |
Prices starting from US$0.17
High peak current capability - 100 A |
Low clamping voltage - 30 V @ 100 A |
Benefits |
---|
Survives large surge events |
Provides superior level of protection for devices on Vbus rails on applications |
Applications |
---|
Vbus - Power Supply Rails |
Tablets |
Wearables |
End Products |
---|
Smartphones |
Set Top Boxes |
Description | NSPM8181 |
---|---|
Compliance | Pb-free Halide free |
Interface | Power Supply Rails |
Number of Lines | 1 |
Direction | Unidirectional |
C Max (pF) | 1000 |
V(BR) Min (V) | 20 |
VRWM Max (V) | 18 |
IR Max (µA) | 1 |
PPK Max (W) | 3000 |
Package Type | UDFN-6 |
ON SEMICONDUCTOR NSPM8181MUTBG | Rapid Electronics |
18V Unidirectional Tvs/Reel |Onsemi NSPM8181MUTBG | Newark Electronics |
Diode TVS Single Uni-Dir 18V 6-Pin UDFN T/R | Avnet America |
TVS DIODE, 18V, UNIDIR, UDFN | element14 |
Where can I find additional details, specifications and documents for a NSPM8181MUTBG?
Additional datasheets, footprints and schematics for NSPM8181MUTBG are listed on our Part Details page. You can also find images and similar parts to NSPM8181MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSPM8181MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSPM8181MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSPM8181MUTBG fall under?
The NSPM8181MUTBG is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to NSPM8181MUTBG when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSPM8181MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NSPM8181MUTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSPM8181MUTBG have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NSPM8181MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSPM8181MUTBG often in real-time on the comparison pages.
What if I can't find stock of NSPM8181MUTBG?
You can fill out our help required form which you can use to request a quote for NSPM8181MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.