Status: | Active |
---|---|
Series: | NSI50350AS |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
2,500
in stock
|
Buy Now | |
element14
from US$0.30
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Robust Power Package: 5.8 W, Wide operating voltage range, Immediate turn on Voltage surge suppressing protecting LEDs, AEC-Q101 qualified and PPAP Capable, UL94-V0 Certified, SBT (Self Biased Transistor) Technology, Negative Temperature Coefficient, This device is PB-Free, Halogen Free/BFR Free and is RoHS Compliant |
AEC-Q101 Qualified and PPAP Capable, UL94-V0 Certified |
Benefits |
---|
High or Low side control, Simple Battery Charge, Reduce LED binning and therefore inventory, NO EMI |
Applications |
---|
LED Drive, Battery Charging. |
End Products |
---|
Automotive - Cluster & Central Console Backlighting, Navigation/Audio Systems, Vanity Mirror Light, Car Door Puddle Light, Ambience Lighting, CHMSL, Turn Signals, Side Repeaters, Tail Lamps, Brake Lighting, Trailer lights. Display & Signage - Channel letters, Display backlighting, Neon bulb replacements, LED stripes & modules. Architectural lighting Decorative, Task, Exterior, Landscape & Under counter. Computing and Industrial Indicator lamps, Backlights |
Description | NSI50350AS |
---|---|
Compliance | Pb-free Halide free |
VI Max (V) | 50 |
IO Max (mA) | 350 |
LEDs in Series, Max # | 80 |
LEDs in Parallel, Max # | 16 |
Package Type | SMC-2 |
Regulator and LED Driver 50V 350mA SMC | RS |
LED DRIVER, CONSTANT CURRENT, DO-214AB-2 | element14 |
Led Driver, Constant Current Regulator, 350 Ma, 50 V/Reel Rohs Compliant: Yes |Onsemi NSI50350AST3G | Newark Electronics |
NSI50350 Series 350 mA 50 V SMT Constant Current Regulator & LED Driver-DO-214AB | Future Electronics |
Linear LED Driver, 50 V, 385 mA, 2 Pins, SMC | Avnet America |
Where can I find additional details, specifications and documents for a NSI50350AST3G?
Additional datasheets, footprints and schematics for NSI50350AST3G are listed on our Part Details page. You can also find images and similar parts to NSI50350AST3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSI50350AST3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSI50350AST3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSI50350AST3G fall under?
The NSI50350AST3G is listed under Power Management > LED Drivers > Linear LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NSI50350AST3G when available in the Linear LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSI50350AST3G you can contact the distributor directly for product support, shipping queries etc.
Is the NSI50350AST3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSI50350AST3G have stock available?
Authorised distributors including RS, element14, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NSI50350AST3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSI50350AST3G often in real-time on the comparison pages.
What if I can't find stock of NSI50350AST3G?
You can fill out our help required form which you can use to request a quote for NSI50350AST3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.