Status: | Active |
---|---|
Series: | NSB4904DW1 |
RoHS: | Compliant |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
These are Pb-Free Devices |
Description | NSB4904DW1 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Complementary |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 47 |
R2 (kΩ) | 47 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | - |
Vi(on) Min (V) | - |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Trans Digital BJT NPN/PNP 50V 100mA 6-Pin SC-88 T/R | Avnet America |
Brt Transistor, 50V, 47K/47Kohm, Sc88 | Newark Electronics |
Where can I find additional details, specifications and documents for a NSB4904DW1T1G?
Additional datasheets, footprints and schematics for NSB4904DW1T1G are listed on our Part Details page. You can also find images and similar parts to NSB4904DW1T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSB4904DW1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSB4904DW1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSB4904DW1T1G fall under?
The NSB4904DW1T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to NSB4904DW1T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSB4904DW1T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSB4904DW1T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSB4904DW1T1G have stock available?
Authorised distributors including Farnell, Avnet America and Newark Electronics have stock available or on a lead time for NSB4904DW1T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSB4904DW1T1G often in real-time on the comparison pages.
What if I can't find stock of NSB4904DW1T1G?
You can fill out our help required form which you can use to request a quote for NSB4904DW1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.