Status: | Active |
---|---|
Series: | NSB1706DMW5 |
RoHS: | Compliant |
Prices starting from US$0.0292
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0487
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0344
|
240,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
5,960
in stock
|
Buy Now | |
element14
from US$0.0396
|
5,960
in stock
|
Buy Now | |
Farnell
from US$0.0375
|
5,960
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0319
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0292
|
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Pb-Free Package is Available |
NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Applications |
---|
Low power surface mount applications where board space is at a premium. |
Description | NSB1706DMW5 |
---|---|
Compliance | Pb-free Halide free |
Polarity | Dual NPN |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 80 |
R1 (kΩ) | 4.7 |
R2 (kΩ) | 47 |
R1/R2 Typ | 0.1 |
Vi(off) Max (V) | 0.5 |
Vi(on) Min (V) | 1.3 |
Package Type | SC-88A / SC-70-5 |
NSB Series 50 V 100 mA 4.7 kOhm NPN Dual Bias Resistor Transistor - SC-88A | Future Electronics |
Transistor, Aec-Q101, Dual Npn, Sot-353 | Newark Electronics |
TRANSISTOR, AEC-Q101, DUAL NPN, SOT-353 | element14 |
Trans Digital BJT NPN/PNP 50V 100mA 5-Pin SC-70 T/R | EBV Elektronik |
NSB1706DMW5T1G, SS SC88 COM EM DUAL BRT | RS |
ON Semi NSB1706DMW5T1G Dual NPN Bipolar Transistor, 0.1 A, 50 V, 5-Pin SC-88A | ON Semiconductor NSB1706DMW5T1G | RS Americas |
Where can I find additional details, specifications and documents for a NSB1706DMW5T1G?
Additional datasheets, footprints and schematics for NSB1706DMW5T1G are listed on our Part Details page. You can also find images and similar parts to NSB1706DMW5T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSB1706DMW5T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSB1706DMW5T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSB1706DMW5T1G fall under?
The NSB1706DMW5T1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to NSB1706DMW5T1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSB1706DMW5T1G you can contact the distributor directly for product support, shipping queries etc.
Is the NSB1706DMW5T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NSB1706DMW5T1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for NSB1706DMW5T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSB1706DMW5T1G often in real-time on the comparison pages.
What if I can't find stock of NSB1706DMW5T1G?
You can fill out our help required form which you can use to request a quote for NSB1706DMW5T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.