Status: | Active |
---|---|
Series: | NRVTS560EMFS |
RoHS: | Compliant |
AEC-Q101 Qualified |
Benefits |
---|
Automotive Grade and PPAP Capable |
Applications |
---|
Power Conversion Circuit |
Gate Driving Circuit |
General Converters |
Gasoline Direct Injection |
End Products |
---|
Reverse Battery Protection |
Protection and Free-Wheeling |
Lighting |
Description | NRVTS560EMFS |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.61 |
IRM Max (µA) | 30 |
IO(rec) Max (A) | 5 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SO-8FL / DFN-5 |
SCHOTTKY RECT, 5A, 60V, DFN-5 | element14 |
60V Low Leakage Trench Re Rohs Compliant: Yes |Onsemi NRVTS560EMFST1G | Newark Electronics |
Diode Schottky Barrier Rectifier 60V 5A 8-Pin SO-FL T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NRVTS560EMFST1G?
Additional datasheets, footprints and schematics for NRVTS560EMFST1G are listed on our Part Details page. You can also find images and similar parts to NRVTS560EMFST1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVTS560EMFST1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVTS560EMFST1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVTS560EMFST1G fall under?
The NRVTS560EMFST1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVTS560EMFST1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVTS560EMFST1G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVTS560EMFST1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVTS560EMFST1G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for NRVTS560EMFST1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVTS560EMFST1G often in real-time on the comparison pages.
What if I can't find stock of NRVTS560EMFST1G?
You can fill out our help required form which you can use to request a quote for NRVTS560EMFST1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.