Status: | Active |
---|---|
Series: | NRVTS5100E |
RoHS: | Compliant |
Fine Lithography Trench−based Schottky Technology for Very Low Leakage |
Low Power Loss and Lower Operating Temperature |
Higher Efficiency for Achieving Regulatory Compliance |
Low Thermal Resistance |
High Surge Capability |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Wettable Flanks (WF in PM Suffix) Option Available for Enhanced Automated Optical Inspection (AoI) |
These are Pb−Free and Halide−Free Devices |
Benefits |
---|
AEC−Q101, Automotive Grade and PPAP Capable |
Applications |
---|
Switching Power Supplies including Wireless, Smartphone and |
Freewheeling and OR−ing diodes |
Instrumentation |
General Converters |
Gasoline Direct Injection |
End Products |
---|
High Frequency and DC−DC Converters |
Reverse Battery Protection |
Automotive LED Lighting |
Lighting |
Description | NRVTS5100E, Trench Schottky, 100V, 5A in u8FL package, with Wettable Flanks |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 1 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 5 |
IFSM Max (A) | 80 |
Package Type | WDFN-8 / u8FL |
SCHOTTKY RECTIFIER, 100V, WDFN-8 | element14 |
ON Semiconductor, NRVTS5100ETFSWFTAG | RS |
Schottky Rectifier, 100V, Wdfn-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NRVTS5100ETFSWFTAG?
Additional datasheets, footprints and schematics for NRVTS5100ETFSWFTAG are listed on our Part Details page. You can also find images and similar parts to NRVTS5100ETFSWFTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVTS5100ETFSWFTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVTS5100ETFSWFTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVTS5100ETFSWFTAG fall under?
The NRVTS5100ETFSWFTAG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NRVTS5100ETFSWFTAG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVTS5100ETFSWFTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NRVTS5100ETFSWFTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NRVTS5100ETFSWFTAG have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for NRVTS5100ETFSWFTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVTS5100ETFSWFTAG often in real-time on the comparison pages.
What if I can't find stock of NRVTS5100ETFSWFTAG?
You can fill out our help required form which you can use to request a quote for NRVTS5100ETFSWFTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.