Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Schottky 60V 2A 2-Pin SOD-123FL T/R | Avnet Asia |
DIODE, SCHOTTKY, 2A, 60V, SOD-123-2 | element14 |
Diode, Schottky, 2A, 60V, Sod-123-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a NRVTS260ESFT1G?
Additional datasheets, footprints and schematics for NRVTS260ESFT1G are listed on our Part Details page. You can also find images and similar parts to NRVTS260ESFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVTS260ESFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVTS260ESFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVTS260ESFT1G fall under?
The NRVTS260ESFT1G is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NRVTS260ESFT1G when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVTS260ESFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NRVTS260ESFT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NRVTS260ESFT1G have stock available?
Authorised distributors including Avnet Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for NRVTS260ESFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVTS260ESFT1G often in real-time on the comparison pages.
What if I can't find stock of NRVTS260ESFT1G?
You can fill out our help required form which you can use to request a quote for NRVTS260ESFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.