Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
8,935
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
8,935
in stock
|
Buy Now | |
element14
from US$0.08
|
8,935
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
General Purpose Rectifier 100V 1A 2-Pin SOD-123F T/R | Avnet Asia |
Rectifier, Aec-Q101, 100V, 1A, Sod-123F Rohs Compliant: Yes |Onsemi NRVS1BFL | Newark Electronics |
Rectifiers SR SOD123F GPPN 1A 100V | Future Electronics |
Where can I find additional details, specifications and documents for a NRVS1BFL?
Additional datasheets, footprints and schematics for NRVS1BFL are listed on our Part Details page. You can also find images and similar parts to NRVS1BFL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NRVS1BFL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NRVS1BFL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NRVS1BFL fall under?
The NRVS1BFL is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to NRVS1BFL when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NRVS1BFL you can contact the distributor directly for product support, shipping queries etc.
Is the NRVS1BFL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NRVS1BFL have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for NRVS1BFL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NRVS1BFL often in real-time on the comparison pages.
What if I can't find stock of NRVS1BFL?
You can fill out our help required form which you can use to request a quote for NRVS1BFL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.